TE Connectivity Cable Conduit 2310223-1

Description
Body Features Primary Product Material : PA66 Dimensions Product Length : .011 M  [.03 FT ] Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote
Description
Body Features Primary Product Material : PA66 Dimensions Product Length : .011 M  [.03 FT ] Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 2310223-1 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
2310223-1
Cable Conduit 2310223-1
Body Features Primary Product Material : PA66 Dimensions Product Length : .011 M  [.03 FT ] Usage Conditions Operating Temperature Range (DEGC) : -40 - 140

Body Features


  • Primary Product Material : PA66

Dimensions


  • Product Length : .011 M  [.03 FT ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 140
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Conduit
Product Number 2310223-1
Product Name Cable Conduit
Temperature Rating -40 to 284 F (-40 to 140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-9 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 6790994004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 2-2500180-6 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details