Simer Pumps Mini-Vac® 115 Volt M40P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Mini-Vac® 115 Volt
M40P
Mini-Vac® 115 Volt M40P

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number M40P
Product Name Mini-Vac® 115 Volt
Pump Type Centrifugal Pump; Utility Pump
Liquid Flow 6.000 GPM (22.73 L/min)
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details