Pentair, Inc. Conduit/Cable Fastener LPC48058LG

Description
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 480 MODEL
Datasheet
Description
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPC48058LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPC48058LG
Conduit/Cable Fastener LPC48058LG
CAP CABLE FASTENER TYPE BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 5/8 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON BARE COPPER CABLE STUD LENGTH 1 1/2 INCH 480 MODEL
  • CAP CABLE FASTENER TYPE
  • BRONZE MATERIAL
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • 5/8 INCH DIA CONDUIT/CABLE SIZE
  • ERITECH[R] BRAND
  • USED ON BARE COPPER CABLE
  • STUD LENGTH 1 1/2 INCH
  • 480 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPC48058LG
Product Name Conduit/Cable Fastener
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-4 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details