Pentair, Inc. Conduit/Cable Fastener FXC20

Description
CABLE SUPPORT TO STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED/NON-MET ALLIC CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 7/16 TO 9/16 INCH
Datasheet
Description
CABLE SUPPORT TO STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED/NON-MET ALLIC CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 7/16 TO 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - FXC20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
FXC20
Conduit/Cable Fastener FXC20
CABLE SUPPORT TO STUD CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED/NON-MET ALLIC CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 7/16 TO 9/16 INCH
  • CABLE SUPPORT TO STUD CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED/NON-METALLIC CABLE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 7/16 TO 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number FXC20
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 6281463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Door kit
View Details
Cable Conduit - 1-2500180-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details