FB12P -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
FB12P
Description
THROUGH STUD CONDUIT CLAMP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
100 PIECE STANDARD PACKAGE
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Description
THROUGH STUD CONDUIT CLAMP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
100 PIECE STANDARD PACKAGE
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Datasheet
Suppliers
Conduit/Cable Fastener
FB12P
THROUGH STUD CONDUIT CLAMP TYPE
CADDY ARMOR SPRING STEEL MATERIAL
100 PIECE STANDARD PACKAGE
3/4 INCH (EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
- THROUGH STUD CONDUIT CLAMP TYPE
- CADDY ARMOR SPRING STEEL MATERIAL
- 100 PIECE STANDARD PACKAGE
- 3/4 INCH (EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
FB12P |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
2.15 inch (54.61 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details