Pentair, Inc. Wireway Straight Section F1212G60

Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 F40/F40PF MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 F40/F40PF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F1212G60 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F1212G60
Wireway Straight Section F1212G60
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 60 INCH 12 INCH 12 INCH UL 870, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE HINGED COVER TYPE NO KNOCKOUT(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 F40/F40PF MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 60 INCH
  • 12 INCH
  • 12 INCH
  • UL 870, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • HINGED COVER TYPE
  • NO KNOCKOUT(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • F40/F40PF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F1212G60
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Steel; Stainless Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wiring Gutter/Trough - A101036RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details