Legrand Raceway 3000 Series

Description
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring applications in frequently changing environments such as labs, hospitals and other industrial applications. FEATURES Entrance knockouts spaced at regular intervals along length of base. Allows power wiring or communications cables to be brought in at a convenient point. Mounts easily on walls, modular furniture, under raised floors, or over ceiling. Speeds installation; provides flexibility to bring wiring to points of use. Removable cover. Provides access to wiring. Accommodates a variety of receptacles, three-pole circuit breaker housings, and other protective devices. Provides flexibility for sophisticated wiring systems. Gray baked enamel and ivory ScuffCoat ™ finish. Durable ivory ScuffCoat finish makes a scratch resistant surface. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Complete line of fittings. Provides a complete wiring solution and allows for interconnection between raceway systems. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths, raceway comes electrically prewired, ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. See page six for labeling options. Eliminates guesswork or time-consuming circuit tracing and speeds additions and renovations. UL Listed and CSA Approved raceway. Listed by Underwriters Laboratories Inc. Raceway file number E4376 Guide (RJBT)/ Fittings file number E41751 Guide (RJPR) CSA Certified LR350. UL Listed factory wired sections. Listed by Underwriters Laboratories Inc. Factory wired sections file number E68073 Guide (PVGT)/ Fittings file number E41751 Guide (RJPR). UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Description
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring applications in frequently changing environments such as labs, hospitals and other industrial applications. FEATURES Entrance knockouts spaced at regular intervals along length of base. Allows power wiring or communications cables to be brought in at a convenient point. Mounts easily on walls, modular furniture, under raised floors, or over ceiling. Speeds installation; provides flexibility to bring wiring to points of use. Removable cover. Provides access to wiring. Accommodates a variety of receptacles, three-pole circuit breaker housings, and other protective devices. Provides flexibility for sophisticated wiring systems. Gray baked enamel and ivory ScuffCoat ™ finish. Durable ivory ScuffCoat finish makes a scratch resistant surface. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Complete line of fittings. Provides a complete wiring solution and allows for interconnection between raceway systems. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths, raceway comes electrically prewired, ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. See page six for labeling options. Eliminates guesswork or time-consuming circuit tracing and speeds additions and renovations. UL Listed and CSA Approved raceway. Listed by Underwriters Laboratories Inc. Raceway file number E4376 Guide (RJBT)/ Fittings file number E41751 Guide (RJPR) CSA Certified LR350. UL Listed factory wired sections. Listed by Underwriters Laboratories Inc. Factory wired sections file number E68073 Guide (PVGT)/ Fittings file number E41751 Guide (RJPR). UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Suppliers

Company
Product
Description
Supplier Links
Raceway 3000 Series -  - Legrand
West Hartford, CT, USA
Raceway 3000 Series
Raceway 3000 Series
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring applications in frequently changing environments such as labs, hospitals and other industrial applications. FEATURES Entrance knockouts spaced at regular intervals along length of base. Allows power wiring or communications cables to be brought in at a convenient point. Mounts easily on walls, modular furniture, under raised floors, or over ceiling. Speeds installation; provides flexibility to bring wiring to points of use. Removable cover. Provides access to wiring. Accommodates a variety of receptacles, three-pole circuit breaker housings, and other protective devices. Provides flexibility for sophisticated wiring systems. Gray baked enamel and ivory ScuffCoat ™ finish. Durable ivory ScuffCoat finish makes a scratch resistant surface. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut. Complete line of fittings. Provides a complete wiring solution and allows for interconnection between raceway systems. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths, raceway comes electrically prewired, ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. See page six for labeling options. Eliminates guesswork or time-consuming circuit tracing and speeds additions and renovations. UL Listed and CSA Approved raceway. Listed by Underwriters Laboratories Inc. Raceway file number E4376 Guide (RJBT)/ Fittings file number E41751 Guide (RJPR) CSA Certified LR350. UL Listed factory wired sections. Listed by Underwriters Laboratories Inc. Factory wired sections file number E68073 Guide (PVGT)/ Fittings file number E41751 Guide (RJPR). UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring applications in frequently changing environments such as labs, hospitals and other industrial applications.

FEATURES

  • Entrance knockouts spaced at regular intervals along length of base. Allows power wiring or communications cables to be brought in at a convenient point.
  • Mounts easily on walls, modular furniture, under raised floors, or over ceiling. Speeds installation; provides flexibility to bring wiring to points of use.
  • Removable cover. Provides access to wiring.
  • Accommodates a variety of receptacles, three-pole circuit breaker housings, and other protective devices. Provides flexibility for sophisticated wiring systems.
  • Gray baked enamel and ivory ScuffCoat ™ finish. Durable ivory ScuffCoat finish makes a scratch resistant surface.
  • Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square cut.
  • Complete line of fittings. Provides a complete wiring solution and allows for interconnection between raceway systems.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Available prewired. Manufactured to specified job site lengths, raceway comes electrically prewired, ready to install. Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements.
  • Electrical device identification for prewired raceway. See page six for labeling options. Eliminates guesswork or time-consuming circuit tracing and speeds additions and renovations.
  • UL Listed and CSA Approved raceway. Listed by Underwriters Laboratories Inc. Raceway file number E4376 Guide (RJBT)/ Fittings file number E41751 Guide (RJPR) CSA Certified LR350.
  • UL Listed factory wired sections. Listed by Underwriters Laboratories Inc. Factory wired sections file number E68073 Guide (PVGT)/ Fittings file number E41751 Guide (RJPR).
  • UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 3000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485BM3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details