MilesTek Corporation ELBOW COVER 1" BEND 3/4" IVORY 60-20151

Description
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.
Description
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Suppliers

Company
Product
Description
Supplier Links
ELBOW COVER 1
Denton, TX, United States
ELBOW COVER 1" BEND 3/4" IVORY
60-20151
ELBOW COVER 1" BEND 3/4" IVORY 60-20151
Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Elbow Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Ivory.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20151
Product Name ELBOW COVER 1" BEND 3/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - F1010G48 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details