Pentair, Inc. Datacommunication Cabinet EWMW362418

Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 36.02 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 19 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet
Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 36.02 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 19 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - EWMW362418 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EWMW362418
Datacommunication Cabinet EWMW362418
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 36.02 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 19 RACK(S) ACCESSPLUS[TM] II BRAND "

"

  • CABINET WITH WALL TYPE
  • 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL
  • 23.62 INCH W X 18.2 INCH D X 36.02 INCH H SIZE
  • RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DATA/TELECOMMUNICATION EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE
  • DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR
  • 19 RACK(S)
  • ACCESSPLUS[TM] II BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EWMW362418
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details