Pentair, Inc. Multipurpose Wall Mount Enclosure ECL303015

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 150 MM 300 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 150 MM 300 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL303015 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL303015
Multipurpose Wall Mount Enclosure ECL303015
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 150 MM 300 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 300 MM
  • 11.811 WIDTH IN INCH
  • 300 MM
  • 11.811 HEIGHT IN INCH
  • 150 MM
  • 300 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, 1 POINT LATCH, FOAM GASKETED COVER TYPE
  • 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
  • INCLUSION GROUND STUD
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL303015
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details