Pentair, Inc. Pushbutton Enclosure E6PBGVL

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 14.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 14.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E6PBGVL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E6PBGVL
Pushbutton Enclosure E6PBGVL
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 14.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 3.25 INCH
  • 14.75 INCH
  • 2.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH
  • BULLETIN PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E6PBGVL
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 14.75 inch (375 mm)
Width 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details