OKW Enclosures, Inc. ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES A9046109-AL

Description
Hand Terminal Enclosure, ABS⁄PC Blend Material, 8.661 in. Length Plenty of space for operating elements, displays, emergency stop switch etc. Screw-on battery compartment lid Screw-in battery cradles and contacts for AA and 9V batteries Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White
Description
Hand Terminal Enclosure, ABS⁄PC Blend Material, 8.661 in. Length Plenty of space for operating elements, displays, emergency stop switch etc. Screw-on battery compartment lid Screw-in battery cradles and contacts for AA and 9V batteries Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES - 70016724 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES
70016724
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES 70016724
Hand Terminal Enclosure, ABS⁄PC Blend Material, 8.661 in. Length Plenty of space for operating elements, displays, emergency stop switch etc. Screw-on battery compartment lid Screw-in battery cradles and contacts for AA and 9V batteries Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White

Hand Terminal Enclosure, ABS⁄PC Blend Material, 8.661 in. Length

  • Plenty of space for operating elements, displays, emergency stop switch etc.
  • Screw-on battery compartment lid
  • Screw-in battery cradles and contacts for AA and 9V batteries
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Machine Controller
  • Medical/Wellness Devices
    Features
  • Rugged Hand-Held Cases
  • Molded in ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Easy-Hold Underside Hand Grip
  • Sealed to IP65-IEC 529 (Like NEMA 4)
  • Circuit Board Bosses
  • Standard Colors Black or Off-White
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016724
Product Name ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

DIATEC CASES, KIT CONTAINS A9093107 - 70016799 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers