Pentair, Inc. Pushbutton Enclosure E4SPBAM

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 6.47 INCH 6.47 WIDTH IN INCH 7.78 INCH 7.78 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 6.47 INCH 6.47 WIDTH IN INCH 7.78 INCH 7.78 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E4SPBAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E4SPBAM
Pushbutton Enclosure E4SPBAM
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 6.47 INCH 6.47 WIDTH IN INCH 7.78 INCH 7.78 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 6.47 INCH
  • 6.47 WIDTH IN INCH
  • 7.78 INCH
  • 7.78 HEIGHT IN INCH
  • 6.75 INCH
  • 6.75 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS
  • WITH GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E4SPBAM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 7.78 inch (198 mm)
Width 6.47 inch (164 mm)
Depth 6.75 inch (171 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1947463 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details