Pentair, Inc. Pushbutton Enclosure E16PBAM

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10.97 INCH 10.97 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10.97 INCH 10.97 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E16PBAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E16PBAM
Pushbutton Enclosure E16PBAM
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10.97 INCH 10.97 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10.97 INCH
  • 10.97 WIDTH IN INCH
  • 11.69 INCH
  • 11.69 HEIGHT IN INCH
  • 9 INCH
  • 9 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 4-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 16 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS
  • WITH GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E16PBAM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11.69 inch (297 mm)
Width 10.97 inch (279 mm)
Depth 9 inch (229 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details