"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL MATERIAL
24 INCH W X 12.34 INCH D X 48 INCH H SIZE
STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
DATA/TELECOMMUNICATI
ON, NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR
12 RACK(S)
L-BOX[R] BRAND
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
DWS1 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL MATERIAL
24 INCH W X 12.34 INCH D X 48 INCH H SIZE
STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
DATA/TELECOMMUNICATI
ON, NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR
12 RACK(S)
L-BOX[R] BRAND
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
DWS1 MODEL
"
"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL MATERIAL
24 INCH W X 12.34 INCH D X 48 INCH H SIZE
STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
DATA/TELECOMMUNICATI
ON, NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR
12 RACK(S)
L-BOX[R] BRAND
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
DWS1 MODEL
"