Pentair, Inc. Multipurpose Wall Mount Enclosure CSD24168LG

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2416 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2416 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD24168LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD24168LG
Multipurpose Wall Mount Enclosure CSD24168LG
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION CP2416 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 16 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 18 GAUGE BODY, 16 GAUGE DOOR MATERIAL SPECIFICATION
  • CP2416 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD24168LG
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details