Pentair, Inc. Multipurpose Wall Mount Enclosure CSD16166

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD16166 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD16166
Multipurpose Wall Mount Enclosure CSD16166
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 16 INCH 6 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION CP1616 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 16 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2, VDE APPROVAL
  • 14.5 INCH WIDTH X 14.5 INCH HEIGHT, WALL, BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE
  • 18 GAUGE (BODY), 16 GAUGE (DOOR) MATERIAL SPECIFICATION
  • CP1616 BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 14.2 INCH WIDTH X 14.2 INCH HEIGHT
  • APPLICATION MACHINE CONTROL, INDUSTRIAL
  • APPLICABLE STANDARD IEC 60529
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD16166
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details