Pentair, Inc. Conduit to Beam/Flange Fastener CM58S

Description
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "
Datasheet
Description
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CM58S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
CM58S
Conduit to Beam/Flange Fastener CM58S
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "

"

  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 50 STANDARD PACKAGE
  • 75 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • SCREW SIZE 9/16 INCH L X 1/4 INCH DIA
  • STRAP LENGTH 13 INCH
  • INCLUDES STUD, WASHER WING NUT (4WN)

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CM58S
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details