Pentair, Inc. Conduit/Cable Fastener CD1BCPNAM

Description
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
Datasheet
Description
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CD1BCPNAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CD1BCPNAM
Conduit/Cable Fastener CD1BCPNAM
CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL 50 STANDARD PACKAGE 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD NEC
  • CONDUIT/PIPE TO DECK ANGLE BRACKET TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CD1BCPNAM
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.5000 inch (12.7 mm)
Units English Size
View Details