Pentair, Inc. Conduit/Cable Fastener CCS812

Description
" MULTIPLE CONDUIT SUPPORT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 0.28 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND MOUNTING TYPE FLOOR FINISH PRE-GALVANIZED OUTER DIAMETER 0.706 INCH "
Datasheet
Description
" MULTIPLE CONDUIT SUPPORT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 0.28 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND MOUNTING TYPE FLOOR FINISH PRE-GALVANIZED OUTER DIAMETER 0.706 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CCS812 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CCS812
Conduit/Cable Fastener CCS812
" MULTIPLE CONDUIT SUPPORT TYPE STEEL MATERIAL 100 STANDARD PACKAGE 0.28 INCH MOUNTING HOLE SIZE 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND MOUNTING TYPE FLOOR FINISH PRE-GALVANIZED OUTER DIAMETER 0.706 INCH "

"

  • MULTIPLE CONDUIT SUPPORT TYPE
  • STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.28 INCH MOUNTING HOLE SIZE
  • 1/2 TO 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • MOUNTING TYPE FLOOR
  • FINISH PRE-GALVANIZED
  • OUTER DIAMETER 0.706 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCS812
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 603132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details