Pentair, Inc. Multipurpose Wall Mount Enclosure CCA886

Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 2.95 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP88 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet
Description
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 2.95 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP88 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CCA886 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CCA886
Multipurpose Wall Mount Enclosure CCA886
" ONE DOOR TYPE CAST ALUMINUM MATERIAL TEXTURED FINISH RAL 7042 GRAY COLOR 3.15 INCH 2.95 INCH 2.24 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE O-RING GASKETED, SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CCAP88 BACK PANEL COMPACT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CA1 MODEL "

"

  • ONE DOOR TYPE
  • CAST ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7042 GRAY COLOR
  • 3.15 INCH
  • 2.95 INCH
  • 2.24 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • O-RING GASKETED, SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CCAP88 BACK PANEL
  • COMPACT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CA1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CCA886
Product Name Multipurpose Wall Mount Enclosure
Length 2.95 inch (74.93 mm)
Width 3.15 inch (80.01 mm)
Depth 2.24 inch (56.9 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details