Simer Pumps Mini-Vac® 12 Volt BW85P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Mini-Vac® 12 Volt
BW85P
Mini-Vac® 12 Volt BW85P

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number BW85P
Product Name Mini-Vac® 12 Volt
Pump Type Centrifugal Pump; Utility Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details