RS Components, Ltd. Clamps 7719350

Description
Forged Steel G Clamp 200 mm
Request a Quote
Description
Forged Steel G Clamp 200 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 7719350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
7719350
Clamps 7719350
Forged Steel G Clamp 200 mm

Forged Steel G Clamp 200 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7719350
Product Name Clamps
Clamp Type C clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 0.7874 inch (20 mm)
View Details
Clamps - 1253843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Clamps - 254709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
Capacity / Jaw Opening 1.73 inch (44 mm)
View Details