700 Lbs Holding Capacity
FEATURES: Heavy-duty toggle pliers made of forged steel. Two-way quick-release lever for easy opening. 1-3/4" jaw width in closed position. Made in USA.
MODELS AVAILABLE (STEEL):
| CL-254-PL | Swivel-Foot Spindle | ||||
| CL-250-PL | Hex-Head Spindle | ||||
| CL-252-PL | Flat-Cushion Spindle | ||||
| CL-254-PL-2 | Dual Hex-Head Spindles |
ACCESSORIES: CL-254-PL supplied with 3/8-16 swivel-foot spindle CL-38314-SF. CL-250-PL supplied with 3/8-16 hex-head spindle CL-38314-SA. CL-252-PL supplied with 3/8-16 flat-cushion spindle CL-38314-FC. CL-254-PL-2 supplied with two 3/8-16 hex-head spindles CL-38314-SA.
MATERIAL: Handles and jaws > Forged steel, zinc plated clear chromate. Release lever > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. DFARS and RoHS compliant.
200 Lbs Holding Capacity
FEATURES: Small-yet-powerful clamp available in several configurations. Choose either a solid arm for fixed spindle location, or an open arm for adjustable location. Arm opens 117° while handle moves 69°. Made in USA.
OPTIONAL SAFETY LOCK: This clamp is available with our new safety-lock feature. This safety lock automatically engages when the clamp is closed, then remains locked until manually disengaged by pressing the lever before opening. This prevents the clamp from being accidentally opened by bumping the handle.
MODELS AVAILABLE (STEEL):
| CL-250-VTC | Solid Arm, Flanged Base | ||||
| CL-251-VTC | Solid Arm, Straight Base | ||||
| CL-252-VTC | Solid Arm, Flanged Base, T Handle | ||||
| CL-253-VTC | Long Open Arm, Flanged Base | ||||
| CL-250-LVTC | Solid Arm, Flanged Base, with Safety Lock | ||||
| CL-253-LVTC | Long Open Arm, Flanged Base, with Safety Lock |
MODELS AVAILABLE (STAINLESS):
| CL-250-VTC-S | Solid Arm, Flanged Base | ||||
| CL-253-VTC-S | Long Open Arm, Flanged Base |
ACCESSORIES (STEEL): Supplied with 1/4-20 short flat-cushion spindle CL-14112-FC. Open-arm clamp supplied with (2) CL-148-TW flanged washers.
ACCESSORIES (STAINLESS): Supplied with 1/4-20 stainless hex-head spindle CL-14112-SA-S and (2) CL-148-TW-S stainless flanged washers.
MATERIAL (STEEL): Clamp body > 1008, 1010, and/or 1018 steel, zinc plated clear chromate. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
MATERIAL (STAINLESS): Clamp body > 300-series stainless. Rivets > 400-series stainless. Handle > Vinyl. DFARS and RoHS compliant.
| Carr Lane Manufacturing Co. | Carr Lane Manufacturing Co. | |
|---|---|---|
| Product Category | Hand Clamps | Hand Clamps |
| Product Number | 250 Series | 250 Series |
| Product Name | Forged Toggle Pliers | Wide Opening Vertical Handle Series |
| Clamp Type | Toggle Clamp | Toggle Clamp |
| Toggle Clamp Type | Pliers | Vertical |
| Actuation | Manual | Manual; Pneumatic (optional feature) |