Pentair, Inc. Pull/Junction Box ASE30X30X4NK

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 8 A90P1 MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 8 A90P1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - ASE30X30X4NK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
ASE30X30X4NK
Pull/Junction Box ASE30X30X4NK
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 30 INCH 30 INCH 4 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL NEMA 1, IP30 ENCLOSURE FLAT, SCREW-ON COVER TYPE 16/14/12 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 APPLICATION COMMERCIAL, INDUSTRIAL NUMBER OF COVER SCREWS 8 A90P1 MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 INCH
  • 4 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • FLAT, SCREW-ON COVER TYPE
  • 16/14/12 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • NUMBER OF COVER SCREWS 8
  • A90P1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ASE30X30X4NK
Product Name Pull/Junction Box
Type Junction Box
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers