Enclosure made of polycarbonate with a tinted transparent cover and metric knockout sidewalls, measuring 180 x 130 mm, with a height of 90 mm (3.54 in). It has an IP66 protection rating, is UL recognized, and operates within a temperature range of -40°C to 120°C. The gasket material is polyurethane, and the color is light gray.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
PC1813-9-tm,180x130x
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 137-016 | 137-016 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 3.54 inch (89.92 mm) |