Pentair, Inc. Multipurpose Floor Mount Enclosure A72H2518SS6FS

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 25.06 INCH 25.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 18.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-72P24F1 (FULL), A-72P24F2 (HALF), A-90P24F2 (HALF), A-72SP24F3 (FULL), A-72SP24F4 (HALF), A-72SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 25.06 INCH 25.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 18.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-72P24F1 (FULL), A-72P24F2 (HALF), A-90P24F2 (HALF), A-72SP24F3 (FULL), A-72SP24F4 (HALF), A-72SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A72H2518SS6FS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A72H2518SS6FS
Multipurpose Floor Mount Enclosure A72H2518SS6FS
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 25.06 INCH 25.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 18.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA, JIC APPROVAL FLOOR MOUNTING NEMA 3/4/4X/12/13, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS A-60P24F1 (FULL), A-60P24F2 (HALF), A-72P24F1 (FULL), A-72P24F2 (HALF), A-90P24F2 (HALF), A-72SP24F3 (FULL), A-72SP24F4 (HALF), A-72SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMPONENT ENVIRONMENTAL CONDITIONS CORROSIVE INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 25.06 INCH
  • 25.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 18.06 INCH
  • 1830.32 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • FLOOR MOUNTING
  • NEMA 3/4/4X/12/13, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • A-60P24F1 (FULL), A-60P24F2 (HALF), A-72P24F1 (FULL), A-72P24F2 (HALF), A-90P24F2 (HALF), A-72SP24F3 (FULL), A-72SP24F4 (HALF), A-72SMP14 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE WITH PIN, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSIVE
  • INCLUSION INTERNAL MOUNTING CHANNEL, LIFTING EYE, THERMOPLASTIC DATA POCKET
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A72H2518SS6FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 25.06 inch (637 mm)
Depth 18.06 inch (459 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Low Profile Plastic Enclosures - DIATEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.91 to 12.99 inch (150 to 330 mm)
View Details