Pentair, Inc. Multipurpose Floor Mount Enclosure A723624FSDA

Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - A723624FSDA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
A723624FSDA
Multipurpose Floor Mount Enclosure A723624FSDA
" ONE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 36.06 INCH 36.06 WIDTH IN INCH 72.06 INCH 72.06 HEIGHT IN INCH 24.06 INCH 1830.32 HEIGHT IN MM UL 508, CSA APPROVAL FLOOR MOUNTING NEMA 12, IP65 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • PHOSPHATIZED SURFACE FINISH
  • WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR
  • 36.06 INCH
  • 36.06 WIDTH IN INCH
  • 72.06 INCH
  • 72.06 HEIGHT IN INCH
  • 24.06 INCH
  • 1830.32 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 12, IP65 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • ONE DOOR DUAL ACCESS
  • A-60P36F1 (FULL), A-60P36F2 (HALF), A-72P36F2 (HALF), A-90P36F1 (FULL), A-90P36F2 (HALF), A-90SP36F3 (FULL), A-90SP36F4 (HALF), A-90SMP14 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH WITH ROLLER AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • INCLUSION GROUNDING STUD, LIFTING EYE, INTERNAL MOUNTING CHANNEL, THERMOPLASTIC DATA POCKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A723624FSDA
Product Name Multipurpose Floor Mount Enclosure
Length 72.06 inch (1830 mm)
Width 36.06 inch (916 mm)
Depth 24.06 inch (611 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details