Pentair, Inc. Pull/Junction Box A604CHFL

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE CONTINUOUS HINGE, QUARTER TURN SLOTTED LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE CONTINUOUS HINGE, QUARTER TURN SLOTTED LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - A604CHFL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
A604CHFL
Pull/Junction Box A604CHFL
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7035 GRAY COLOR 4 INCH 6 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE CONTINUOUS HINGE, QUARTER TURN SLOTTED LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A51FL MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7035 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 3 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • CONTINUOUS HINGE, QUARTER TURN SLOTTED LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A51FL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A604CHFL
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details