Pentair, Inc. Multipurpose Wall Mount Enclosure A14128CHQRFG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 12.55 INCH 12.55 WIDTH IN INCH 14.55 INCH 14.55 HEIGHT IN INCH 6.5 INCH 369.57 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 12.55 INCH 12.55 WIDTH IN INCH 14.55 INCH 14.55 HEIGHT IN INCH 6.5 INCH 369.57 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A14128CHQRFG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A14128CHQRFG
Multipurpose Wall Mount Enclosure A14128CHQRFG
" ONE DOOR TYPE MOLDED FIBERGLASS POLYESTER MATERIAL LIGHT GRAY COLOR 12.55 INCH 12.55 WIDTH IN INCH 14.55 INCH 14.55 HEIGHT IN INCH 6.5 INCH 369.57 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-14P12 BACK PANEL HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 12.55 INCH
  • 12.55 WIDTH IN INCH
  • 14.55 INCH
  • 14.55 HEIGHT IN INCH
  • 6.5 INCH
  • 369.57 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUICK RELEASE LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-14P12 BACK PANEL
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION CHEMICAL PROCESSING PLANT, ELECTROPLATING PLANT, INSTRUMENT, JUNCTION BOX, OIL REFINER, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A14128CHQRFG
Product Name Multipurpose Wall Mount Enclosure
Length 14.55 inch (370 mm)
Width 12.55 inch (319 mm)
Depth 6.5 inch (165 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details