Pentair, Inc. Multipurpose Wall Mount Enclosure A1212SC

Description
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P12, A12P12G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51SC MODEL "
Datasheet
Description
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P12, A12P12G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - A1212SC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
A1212SC
Multipurpose Wall Mount Enclosure A1212SC
" SINGLE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 50/50E, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A12P12, A12P12G BACK PANEL ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 BULLETIN A51SC MODEL "

"

  • SINGLE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 50/50E, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • GASKETED, SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A12P12, A12P12G BACK PANEL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • BULLETIN A51SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number A1212SC
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details