Pentair, Inc. Conduit/Cable Fastener 812MCPNAM

Description
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 812MCPNAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
812MCPNAM
Conduit/Cable Fastener 812MCPNAM
CONDUIT TO DECK ANGLE BRACKET TYPE PLAIN STEEL MATERIAL 50 STANDARD PACKAGE 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
  • CONDUIT TO DECK ANGLE BRACKET TYPE
  • PLAIN STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 812MCPNAM
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 6281457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Door kit
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details