Pentair, Inc. Conduit to Beam/Flange Fastener 32M58SM

Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 2 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 2 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 32M58SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
32M58SM
Conduit to Beam/Flange Fastener 32M58SM
" CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 2 INCH (RIGID/EMT) CONDUIT SIZE 25 LB LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • CONDUIT SNAP CLOSE CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • SIDE MOUNTING
  • 50 STANDARD PACKAGE
  • 2 INCH (RIGID/EMT) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 32M58SM
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 1613641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details