PHD Manufacturing, Inc. Pipe Clamp 590 0800PL

Description
2-PIECE TYPE PLAIN FINISH 19-3/4 INCH OVERALL LENGTH 16080 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 16080 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 20.54 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 19-3/4 INCH OVERALL LENGTH 16080 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 16080 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 20.54 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 0800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 0800PL
Pipe Clamp 590 0800PL
2-PIECE TYPE PLAIN FINISH 19-3/4 INCH OVERALL LENGTH 16080 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 16080 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 20.54 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 19-3/4 INCH OVERALL LENGTH
  • 16080 LOAD RATING IN LB
  • NFPA TYPE 24 APPLICABLE STANDARD
  • MAXIMUM 250 PSI PRESSURE RATING
  • 16080 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 20.54 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 0800PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 254800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Latch toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Pipe Clamp - 520 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2730 to 3060 lbs (1238 to 1388 kg)
View Details