2873G -- WATER WELL SUBMERSIBLE PUMP
Simer Pumps
Water Well Submersible Pump
2873G
Suppliers
Water Well Submersible Pump
2873G
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2873G |
|
Product Name
|
Water Well Submersible Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Submersible Pump; Deep Well Pump
|
|
Discharge Pressure
|
167.0 psi (117 m of Water)
|
|
Liquid Flow
|
22.000 GPM (83.33 L/min)
|
|
HP
|
0.75 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size
8.000 inch (203 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Drum Pump
Power Source
Air or Pneumatic
Pump Housing Material
Hardened Alloy
View Details
Pump Type
Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details