2815E -- CAREFREE® CONVERTIBLE JET PUMP
Simer Pumps
Carefree® Convertible Jet Pump
2815E
Suppliers
Carefree® Convertible Jet Pump
2815E
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2815E |
|
Product Name
|
Carefree® Convertible Jet Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
|
|
Discharge Pressure
|
63.0 psi (44.29 m of Water)
|
|
Liquid Flow
|
22.500 GPM (85.23 L/min)
|
|
HP
|
1.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
2201.433 GPM (8338.76 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
Gasoline or Diesel Engine; Gasoline Engine
View Details