2810E -- CAREFREE® CONVERTIBLE JET PUMP
Simer Pumps
Carefree® Convertible Jet Pump
2810E
Suppliers
Carefree® Convertible Jet Pump
2810E
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2810E |
|
Product Name
|
Carefree® Convertible Jet Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
|
|
Discharge Pressure
|
61.0 psi (42.89 m of Water)
|
|
Liquid Flow
|
17.800 GPM (67.42 L/min)
|
|
HP
|
0.75 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details