2805E -- CAREFREE® CONVERTIBLE JET PUMP
Simer Pumps
Carefree® Convertible Jet Pump
2805E
Suppliers
Carefree® Convertible Jet Pump
2805E
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2805E |
|
Product Name
|
Carefree® Convertible Jet Pump |
|
Pump Type
|
Centrifugal Pump; Jet Pump; Shallow Well Pump; Deep Well Pump (optional feature)
|
|
Discharge Pressure
|
54.0 psi (37.97 m of Water)
|
|
Liquid Flow
|
13.000 GPM (49.24 L/min)
|
|
HP
|
0.50 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
1000.000 GPM (3787.88 L/min)
HP
201.03 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details
Pump Type
Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details