Simer Pumps Shallow Well Jet Pump 2801

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Shallow Well Jet Pump
2801
Shallow Well Jet Pump 2801

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2801
Product Name Shallow Well Jet Pump
Pump Type Centrifugal Pump; Jet Pump; Self-Priming Pump; Shallow Well Pump
Discharge Pressure 69.0 psi (48.51 m of Water)
Liquid Flow 7.400 GPM (28.03 L/min)
HP 0.75 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details