Pentair, Inc. Conduit to Beam/Flange Fastener 24M24SM

Description
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 1-1/2 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet
Description
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 1-1/2 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 24M24SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
24M24SM
Conduit to Beam/Flange Fastener 24M24SM
" SNAP CLOSE, 360 DEG PIVOT TYPE HAMMER ON, PLIER INSTALLATION UL (CANADA AND US) APPROVAL SIDE MOUNTING 50 STANDARD PACKAGE 1-1/2 INCH EMT/RIGID CONDUIT SIZE 25 LB LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE CADDY. BRAND "

"

  • SNAP CLOSE, 360 DEG PIVOT TYPE
  • HAMMER ON, PLIER INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • SIDE MOUNTING
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH EMT/RIGID CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • CADDY. BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 24M24SM
Product Name Conduit to Beam/Flange Fastener
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 2687448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Cable Conduit - 2-2500180-4 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details