Simer Pumps Geyser® Jr. 2110

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Delavan, WI, USA
Geyser® Jr.
2110
Geyser® Jr. 2110

Technical Specifications

  Simer Pumps
Product Category Liquid Handling Pumps
Product Number 2110
Product Name Geyser® Jr.
Pump Type Centrifugal Pump; Submersible Pump; Utility Pump
Liquid Flow 6.500 GPM (24.62 L/min)
HP 0.10 HP
Power Source AC; 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details