Minerallac Company Conduit Hanger 10B

Description
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 10B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
10B
Conduit Hanger 10B
CONDUIT HANGER WITH BOLT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 10 STANDARD PACKAGE #10 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 330 LB LOAD CAPACITY 5 INCH RIGID/IMC CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.75 INCH L X 4.75 INCH W X 8.25 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #10 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 330 LB LOAD CAPACITY
  • 5 INCH RIGID/IMC CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 10B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Spring Support Type 29 - 29 32 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Carrier - 67750 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 2.00 inch (50.80 mm)
View Details