Pentair, Inc. Conduit to Beam/Flange Fastener 12P912

Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet
Description
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 12P912 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
12P912
Conduit to Beam/Flange Fastener 12P912
" CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION TOP MOUNTING 100 STANDARD PACKAGE 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT SIZE 25 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND "

"

  • CONDUIT PUSH-IN CLIP, 360 DEGREE PIVOT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • TOP MOUNTING
  • 100 STANDARD PACKAGE
  • 3/4 INCH (EMT), 1/2 INCH (RIGID) CONDUIT SIZE
  • 25 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12P912
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 7559039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details