Heyco Products, Inc. Heyco Universal Bushing, 6/6 Nylon .875" Mounting Hole Diameter, .125" Maximum Panel Thickness .562" Inside Diameter, .937" Head Diameter, .453" Overall Heyco UB-875

Description
HEYCO UNIVERSAL BUSHING, 6/6 NYLON .875" MOUNTING HOLE DIAMETER, .125" MAXIMUM PANEL THICKNESS .562" INSIDE DIAMETER, .937" HEAD DIAMETER, .453" OVERALL
Description
HEYCO UNIVERSAL BUSHING, 6/6 NYLON .875" MOUNTING HOLE DIAMETER, .125" MAXIMUM PANEL THICKNESS .562" INSIDE DIAMETER, .937" HEAD DIAMETER, .453" OVERALL

Suppliers

Company
Product
Description
Supplier Links
Heyco Universal Bushing, 6/6 Nylon .875
Chicago, IL, United States
Heyco Universal Bushing, 6/6 Nylon .875" Mounting Hole Diameter, .125" Maximum Panel Thickness .562" Inside Diameter, .937" Head Diameter, .453" Overall Heyco
16AC2263
Heyco Universal Bushing, 6/6 Nylon .875" Mounting Hole Diameter, .125" Maximum Panel Thickness .562" Inside Diameter, .937" Head Diameter, .453" Overall Heyco 16AC2263
HEYCO UNIVERSAL BUSHING, 6/6 NYLON .875" MOUNTING HOLE DIAMETER, .125" MAXIMUM PANEL THICKNESS .562" INSIDE DIAMETER, .937" HEAD DIAMETER, .453" OVERALL

HEYCO UNIVERSAL BUSHING, 6/6 NYLON .875" MOUNTING HOLE DIAMETER, .125" MAXIMUM PANEL THICKNESS .562" INSIDE DIAMETER, .937" HEAD DIAMETER, .453" OVERALL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC2263
Product Name Heyco Universal Bushing, 6/6 Nylon .875" Mounting Hole Diameter, .125" Maximum Panel Thickness .562" Inside Diameter, .937" Head Diameter, .453" Overall Heyco
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details