TSOS self-clinching threaded standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing threaded holes in stainless steel or aluminum. The part features a knurled head for close-to-edge mounting and a grounding/earthing tooth on the barrel end for electrical contact. It is made from hardened stainless steel and is suitable for applications requiring corrosion resistance and flush mounting. The product is part of the TSO series, which supports metric threads and offers varying lengths to accommodate different panel thicknesses.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M25-1900 | TSOS-M25-1900 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |