TSOS threaded self-clinching standoffs are designed for mounting, spacing, or stacking panels in sheets as thin as 0.63 mm. They feature a knurled head for close-to-edge installation and a grounded barrel end with earthing teeth. These standoffs install into round holes using a press-fit method, becoming permanently embedded in the sheet metal. The part is made from hardened stainless steel and is suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The threaded size is M3 x 0.5, and the length is 6 mm, with a minimum hole size of 4.22 mm and a minimum distance to edge of 6 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6M3-600 | TSOS-6M3-600 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |