TSOS-632-187 is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It installs into sheets as thin as 0.025 inch (0.63 mm) and features a knurled head for close-to-edge applications. The part has a #6-32 thread, a nominal body diameter of 0.164 inch, and a length of 0.187 inch. It is made from hardened stainless steel and is suitable for use in corrosive environments with optional nickel plating.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-632-187 | TSOS-632-187 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |