Blind-threaded self-clinching standoffs designed for mounting into metal sheets with a closed-end barrel for flush, non-through installation. The BSO series installs into steel or aluminum sheets with a minimum hardness of HRB 80 / HB 150, features a .164-32 thread, and is available in standard lengths up to 1.062 inches. The BSO-8632 variant has a thicker wall to improve bearing surface and reduce risk of panel damage. Minimum hole size is .040 inches, minimal edge distance is .312 inches, and the head diameter is .312 inches. All dimensions and performance characteristics align with the BSO series specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-8632-18ZI | BSO-8632-18ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |