PennEngineering® Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOS-6256-750

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOS-6256-750 is a self-clinching threaded standoff designed for use in metal sheets as thin as .025 inches (0.63 mm). This standoff type is particularly suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, which enhances its durability and makes it ideal for use in environments where corrosion resistance is necessary. The standoff installs by being pressed into properly sized round holes, creating a secure and permanent fixture. The TSOS series offers greater wall thickness, providing additional strength and stability for the mounted components. This product is recommended for use in stainless steel sheets with a hardness rating of HRB 88 or less.

Datasheet Summary
Powered by GS/AI

The TSOS-6256-750 is a self-clinching threaded standoff designed for use in metal sheets as thin as .025 inches (0.63 mm). This standoff type is particularly suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, which enhances its durability and makes it ideal for use in environments where corrosion resistance is necessary. The standoff installs by being pressed into properly sized round holes, creating a secure and permanent fixture. The TSOS series offers greater wall thickness, providing additional strength and stability for the mounted components. This product is recommended for use in stainless steel sheets with a hardness rating of HRB 88 or less.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified - TSOS-6256-750 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified
TSOS-6256-750
Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified TSOS-6256-750
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Stainless Steel Standoffs - TSOS-6256-750 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSOS-6256-750
Stainless Steel Standoffs TSOS-6256-750
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSOS-6256-750 TSOS-6256-750
Product Name Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified Stainless Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material StainlessSteel Metal; StainlessSteel; 300 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details