BSO4™ blind threaded standoffs are self-clinching, internally threaded fasteners designed for installation into stainless steel sheets as thin as 0.040 in. They install with the closed end flush to one surface, providing spacing or stacking capability. The BSO4-032 variant features a #10-32 thread and is rated for use in stainless steel sheets with a hardness of HRB 88 / HB 183 or less. Recommended hole size is 0.281 in., minimum distance from hole center to edge is 0.31 in., and overall length is 1.000 in. (32 in 32nds). The standoff's clinching profile and groove placement may vary.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-032-16 | BSO4-032-16 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |